TRIAC Standard 800V 20A Through Hole TO-220AB
TRIAC 800V 20A TO220AB
TRIAC, 20A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):20A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1143-ND | BTA420-800BT,127 | 98AC8994 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 20A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 800 volts | 800 volts | |
| IGT | 50 mA | 100 mA |