WeEn Semiconductors 800V 16A Triac BTA416Y-800B,127

Description
TRIAC 800V 16A TO220AB Product overview: BTA416Y-800B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA416Y-800B,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 16A TO220AB Product overview: BTA416Y-800B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA416Y-800B,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 16A Triac
300-BTA416Y-800B,127
800V 16A Triac 300-BTA416Y-800B,127
TRIAC 800V 16A TO220AB Product overview: BTA416Y-800B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA416Y-800B,127 can be used for catalog matching and distributor lookup.

TRIAC 800V 16A TO220AB Product overview: BTA416Y-800B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA416Y-800B,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTA416Y-800B,127 - 770552-BTA416Y-800B,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA416Y-800B,127
770552-BTA416Y-800B,127
Triacs - BTA416Y-800B,127 770552-BTA416Y-800B,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770552-BTA416Y-800B, 127 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 176A Triac Type: Standard Family Name: BTA416Y-800B Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 60mA Alternative Parts (Cross-Reference): FT2014NJ00TU; FT2016NJ00TU; CQ220-25N; FT1216NJ00TU; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770552-BTA416Y-800B,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 176A
Triac Type: Standard
Family Name: BTA416Y-800B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 60mA
Alternative Parts (Cross-Reference): FT2014NJ00TU; FT2016NJ00TU; CQ220-25N; FT1216NJ00TU;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
TRIACs - 1740-1141-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220AB

TRIAC Standard 800V 16A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA416Y-800B,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA416Y-800B,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA416Y-800B,127
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA416Y-800B,127
Triode/MOS Tube/Transistor >> TRIACs BTA416Y-800B,127
60mA 50mA 800V TO-220AB-3 TRIACs ROHS

60mA 50mA 800V TO-220AB-3 TRIACs ROHS

Supplier's Site Datasheet
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site Datasheet
Triac, 800V, 16A, To-220Ab Rohs Compliant Ween Semiconductors - 53AH6736 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 16A, To-220Ab Rohs Compliant Ween Semiconductors
53AH6736
Triac, 800V, 16A, To-220Ab Rohs Compliant Ween Semiconductors 53AH6736
TRIAC, 800V, 16A, TO-220AB ROHS COMPLIANT: YES

TRIAC, 800V, 16A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-BTA416Y-800B,127 770552-BTA416Y-800B,127 1740-1141-ND BTA416Y-800B,127 BTA416Y-800B,127 BTA416Y-800B,127 53AH6736
Product Name 800V 16A Triac Triacs - BTA416Y-800B,127 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs TRIACs Triac, 800V, 16A, To-220Ab Rohs Compliant Ween Semiconductors
Standards and Certifications RoHS RoHS RoHS
Package Type Tube TO-220-3 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220 TO-220-3 Isolated Tab
Pin Count 3
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 16 amps 16 amps
Unlock Full Specs
to access all available technical data