Manufacturer: WeEn Semiconductors
Win Source Part Number: 770551-BTA416Y-600C,
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 176A
Triac Type: Standard
Family Name: BTA416Y-600C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): T1235H-600T; CTB16-600CWPT; T2035H-600TRG; T1625T-6I;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC Standard 600V 16A Through Hole TO-220AB
35mA 35mA 600V TO-220AB-3 TRIACs ROHS
TRIAC 600V 16A TO220AB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 770551-BTA416Y-600C,127 | 1740-1140-ND | BTA416Y-600C,127 | BTA416Y-600C,127 | BTA416Y-600C,127 |
| Product Name | Triacs - BTA416Y-600C,127 | TRIACs | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Isolated Tab | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | TO-220 | TO-220-3 Isolated Tab |
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 16 amps | ||||
| IGT | 35 mA | 35 mA | 35 mA |