TRIAC Standard 600V 12A Through Hole TO-220AB
Triacs BTA412Y-600ET/SIL3P/
TRIAC 600V 12A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | BTA412Y-600ETQ-ND | BTA412Y-600ETQ | BTA412Y-600ETQ |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 600 volts |