Manufacturer: WeEn Semiconductors
Win Source Part Number: 848896-BTA41-600BQ
Features: TRIAC 600 V 40 A
Package: Tube
Family Name: BTA41
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.30.0080
TRIAC Standard 600V 40A Through Hole TO-3P
TRIAC 600V 40A TO3P Product overview: BTA41-600BQ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA41-600BQ can be used for catalog matching and distributor lookup.
TRIAC, 600V, 40A, TO-3P ROHS COMPLIANT: YES
TRIAC 600V 40A TO3P
Triacs BTA41-600BQ/II TO3P/STANDARD MARKING * HORIZONTAL, RAIL PACK
BTA41-600BQ/II TO3P/STANDARD MAR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors | Thyristors |
| Product Number | 848896-BTA41-600BQ | BTA41-600BQ-ND | 300-BTA41-600BQ | 53AH6734 | BTA41-600BQ | BTA41-600BQ | BTA41-600BQ |
| Product Name | Triacs - BTA41-600BQ | TRIACs | 600V 40A Triac | Triac, 600V, 40A, To-3P Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs |
| Package Type | Tube | TO-3P; TO-3; TO-3P-3, SC-65-3 | Tube | TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 | ||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Standards and Certifications | RoHS | RoHS | |||||
| Pin Count | 3 | ||||||
| VDRM | 600 volts | 600 volts |