TRIAC 800V 16A IITO220E Product overview: BTA316Y-800CTQ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA316Y-800CTQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376630-BTA316Y-800C
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: WeEn Semiconductors
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: IITO-220E
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Triac Type: Standard
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 16 A
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 176A
Current - Gate Trigger (Igt) (Max): 35 mA
Current - Hold (Ih) (Max): 40 mA
BTA316Y-800CT/IITO22
Triacs BTA316Y-800CT/IITO22
TO-220-3 TRIACs ROHS
TRIAC 800V 16A IITO220E
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 300-BTA316Y-800CTQ | 1376630-BTA316Y-800CTQ | 1740-BTA316Y-800CTQTR-ND | BTA316Y-800CTQ | BTA316Y-800CTQ | BTA316Y-800CTQ | BTA316Y-800CTQ |
| Product Name | 800V 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | TRIACs | Triacs | Triode/MOS Tube/Transistor >> TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | Tape & Reel (TR) | Tape & Reel (TR) | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | TO-220 | TO-220-3 Isolated Tab | |
| Pin Count | 3 | ||||||
| VDRM | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 16 amps | 16 amps |