TRIAC Standard 800V 16A Through Hole TO-220F
TRIAC 800V 16A TO220F
TRIAC, 800V, 16A, TO-220FP ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1137-ND | BTA316X-800C,127 | 53AH6732 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 16A, To-220Fp Rohs Compliant Ween Semiconductors |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts | ||
| IGT | 35 mA |