TRIAC 600V 16A(RMS) 150A 3-Pin(3+Tab) TO-220F Rail Product overview: BTA316X-600E/DG,12 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 150A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA316X-600E/DG,
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770540-BTA316X-600E/
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 150A
Triac Type: Logic - Sensitive Gate
Family Name: BTA316X-600E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): TMA126S-L; BCR12PM-12LA#B00; BCR16LM-12LB#B00; BCR16PM-12;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-BTA316X-600E/DG,12 | 770540-BTA316X-600E/DG,12 |
| Product Name | 600V 16A 150A Triac | Triacs - BTA316X-600E/DG,12 |
| Standards and Certifications | RoHS | |
| Pin Count | 3 | |
| Package Type | TO-220-3 Full Pack, Isolated Tab | |
| VDRM | 600 volts |