Win Source Part Number: 1049889-BTA316B-800E
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 150A
Triac Type: Logic - Sensitive Gate
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 568-5842-2,BTA316B-8
Base Product Number: BTA316
TRIAC Logic - Sensitive Gate 800V 16A Surface Mount D2PAK
TRIAC Logic - Sensitive Gate 800V 16A Surface Mount D2PAK
TRIAC SENS GATE 800V 16A D2PAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 1049889-BTA316B-800E,118 | 1740-1399-2-ND | BTA316B-800E,118 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tape & Reel | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| VDRM | 800 volts | 800 volts | |
| ITSM | 16 amps | ||
| IGT | 10 mA | 10 mA |