TRIAC SENS GATE 600V 16A D2PAK Product overview: BTA316B-600CTJ from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA316B-600CTJ can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 864833-BTA316B-600CT
Operating Temperature Range: 150°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 16 A Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: BTA316
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 800
HTSUS: 8541.30.0080
TRIAC Logic - Sensitive Gate 600V 16A Surface Mount D2PAK
Triacs BTA316B-600CTJ/TO263
TRIAC SENS GATE 600V 16A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 300-BTA316B-600CTJ | 864833-BTA316B-600CTJ | BTA316B-600CTJ-ND | BTA316B-600CTJ | BTA316B-600CTJ |
| Product Name | 600V 16A Triac | Triacs - BTA316B-600CTJ | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tape & Reel (TR) | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 16 amps |