Manufacturer: WeEn Semiconductors
Win Source Part Number: 864832-BTA316B-600B0
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Standard 600 V 16 A Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BTA316
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.30.0080
Other Part Number: BTA316B-600B0, 568-11882-1, 568-11882-1-ND, 568-11882-6, 934068329118, 568-12234-1-ND, 1740-1272-6, 568-11887-2-ND, 568-12234-6-ND, 1740-1272-2, 568-12234-2-ND, 568-11882-6-ND, 1740-1272-1, BTA316B-600B0J-ND
TRIAC Standard 600V 16A Surface Mount D2PAK
TRIAC Standard 600V 16A Surface Mount D2PAK
TRIAC 600V 16A D2PAK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 864832-BTA316B-600B0J | 1740-1272-2-ND | BTA316B-600B0J | BTA316B-600B0J |
| Product Name | Triacs - BTA316B-600B0J | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts |