TRIAC Standard 800V 16A Through Hole TO-220AB
TRIAC 800V 16A TO220AB Product overview: BTA316-800C,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA316-800C,127 can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024791-BTA316-800C,
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 150A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC 800V 16A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1472-ND | 300-BTA316-800C,127 | 1024791-BTA316-800C,127 | BTA316-800C,127 |
| Product Name | TRIACs | 800V 16A Triac | Triacs - BTA316-800C,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | Tube | TO-220AB | TO-220-3 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| Standards and Certifications | RoHS | |||
| Pin Count | 3 | |||
| VDRM | 800 volts | 800 volts | 800 volts |