TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB
Triacs BTA316-600E/DG/SIL3P
TRIAC SENS GATE 600V 16A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | BTA316-600E/DGQ-ND | BTA316-600E/DGQ | BTA316-600E/DGQ |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts |