TRIAC SENS GATE 600V 16A TO220AB Product overview: BTA316-600E,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA316-600E,127 can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770536-BTA316-600E,1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 150A
Triac Type: Logic - Sensitive Gate
Family Name: BTA316-600E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BCR16CM-12; BCR16CM-12LA; CTB12600SW; CTB12-600SWPT;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB
TRIAC SENS GATE 600V 16A TO220AB
TRIAC SENS GATE 600V 16A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-BTA316-600E,127 | 770536-BTA316-600E,127 | 1740-1129-ND | BTA316-600E,127 | BTA316-600E,127 |
| Product Name | 600V 16A Triac | Triacs - BTA316-600E,127 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tube | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 |
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 16 amps | 16 amps |