TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770535-BTA316-600D,1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 150A
Triac Type: Logic - Sensitive Gate
Family Name: BTA316-600D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BCR16CM-12; CTB16600SW; CTB12600SW; CTB12-600SWPT;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC SENS GATE 600V 16A TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1381-ND | 770535-BTA316-600D,127 | BTA316-600D,127 |
| Product Name | TRIACs | Triacs - BTA316-600D,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts | 600 volts | |
| ITSM | 16 amps |