TRIAC Standard 600V 16A Through Hole TO-220AB
TRIAC 600V 16A TO220AB Product overview: BTA316-600BT,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA316-600BT,127
TRIAC 600V 16A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1379-ND | 300-BTA316-600BT,127 | BTA316-600BT,127 |
| Product Name | TRIACs | 600V 16A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | Tube | TO-220-3 |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Standards and Certifications | RoHS | ||
| Pin Count | 3 | ||
| VDRM | 600 volts | 600 volts |