TRIAC 600V 16A TO220AB Product overview: BTA316-600B0Q from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA316-600B0Q can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 864831-BTA316-600B0Q
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Standard 600 V 16 A Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: BTA316
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
TRIAC Standard 600V 16A Through Hole TO-220AB
Triacs BTA316-600B0/SIL3P/S
TRIAC 600V 16A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 300-BTA316-600B0Q | 864831-BTA316-600B0Q | BTA316-600B0Q-ND | BTA316-600B0Q | BTA316-600B0Q |
| Product Name | 600V 16A Triac | Triacs - BTA316-600B0Q | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tube | TO-220AB | TO-220; TO-220-3 | TO-220-3 | |
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | |||
| ITSM | 16 amps |