TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220F
Manufacturer: WeEn Semiconductors
Win Source Part Number: 864829-BTA312X-800E,
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 12 A Through Hole TO-220F
Package: Tube
Package: TO-220-3 Full Pack, Isolated Tab
Mounting: Through Hole
Family Name: BTA312
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1377, 568-5696, 568-5696-5, 568-5696-5-ND, 568-5696-ND, 934060045127, BTA312X-800E, BTA312X-800E,127-ND,
TRIAC SENS GATE 800V 12A TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1377-ND | 864829-BTA312X-800E,127 | BTA312X-800E,127 |
| Product Name | TRIACs | Triacs - BTA312X-800E,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220F | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |