TRIAC Standard 800V 12A Through Hole TO-220F
TRIAC 800V 12A TO220F
Triacs BTA312X-800CT/TO-220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | BTA312X-800CTQ-ND | BTA312X-800CTQ | BTA312X-800CTQ |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 800 volts |