TRIAC Standard 800V 12A Through Hole TO-220F
Triacs BTA312X-800C/L02/TO-
TRIAC 800V 12A TO220F
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | BTA312X-800C/L02Q-ND | BTA312X-800C/L02Q | BTA312X-800C/L02Q |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab, Formed Leads | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts |