TRIAC Standard 800V 12A Through Hole TO-220F
TRIAC 800V 12A TO220F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1740-1375-ND | BTA312X-800B,127 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |