TRIAC Standard 600V 12A Through Hole I2PAK (TO-262)
Win Source Part Number: 987391-BTA312G-600CT
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 110A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934069985127
Base Product Number: BTA312
TRIAC 600V 12A I2PAK
Triacs BTA312G-600CT/I2PAK/
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | BTA312G-600CTQ-ND | 987391-BTA312G-600CTQ | BTA312G-600CTQ | BTA312G-600CTQ |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | I2PAK; TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 12 amps |