TRIAC Logic - Sensitive Gate 800V 12A Surface Mount D2PAK
TRIAC SENS GATE 800V 12A D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1740-1397-2-ND | BTA312B-800E,118 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |