Manufacturer: WeEn Semiconductors
Win Source Part Number: 864827-BTA312B-800B,
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Standard 800 V 12 A Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BTA312
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.30.0080
Other Part Number: 568-5835-1, BTA312B-800B,118-ND,
TRIAC Standard 800V 12A Surface Mount D2PAK
TRIAC Standard 800V 12A Surface Mount D2PAK
TRIAC 800V 12A D2PAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 864827-BTA312B-800B,118 | 1740-1394-1-ND | BTA312B-800B,118 |
| Product Name | Triacs - BTA312B-800B,118 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |