TRIAC Logic - Sensitive Gate 600V 12A Surface Mount D2PAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770533-BTA312B-600E,
Packaging: Reel package
Operating Temperature Range: 125°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Family Name: BTA312B-600E
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): T810-600G; FT0807MG00TU; FT1208MG00TR; Q6008NH356;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 800
TRIAC SENS GATE 600V 12A D2PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1393-2-ND | 770533-BTA312B-600E,118 | BTA312B-600E,118 |
| Product Name | TRIACs | Triacs - BTA312B-600E,118 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts | 600 volts | |
| ITSM | 12 amps |