Win Source Part Number: 1049885-BTA312B-600D
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: 125°C (TJ)
Alternative Parts (Cross-Reference): BTA312B-600D,118BTA3
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: BTA312B600D118,568-5
Base Product Number: BTA312
TRIAC Logic - Sensitive Gate 600V 12A Surface Mount D2PAK
TRIAC, 12A, 600V, TO-263; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-263; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non RoHS Compliant: Yes
TRIAC SENS GATE 600V 12A D2PAK
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1049885-BTA312B-600D,118 | 1740-1126-2-ND | 98AC8991 | BTA312B-600D,118 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triac, 12A, 600V, To-263; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tape & Reel | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| VDRM | 600 volts | 600 volts | 600 volts | |
| ITSM | 12 amps | |||
| IGT | 5 mA | 5 mA | 5 mA |