TRIAC Standard 600V 12A Surface Mount D2PAK
TRIAC Standard 600V 12A Surface Mount D2PAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 864826-BTA312B-600B,
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Standard 600 V 12 A Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: BTA312
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 568-5830-2, BTA312B-600B /T3, 568-5830-1, BTA312B600B118, 568-5830-6, 568-5830-1-ND, 568-5830-2-ND, BTA312B-600B,118-ND,
TRIAC, 600V, 12A, TO-263 ROHS COMPLIANT: YES
TRIAC 600V 12A D2PAK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1125-2-ND | 864826-BTA312B-600B,118 | 53AH6727 | BTA312B-600B,118 |
| Product Name | TRIACs | Triacs - BTA312B-600B,118 | Triac, 600V, 12A, To-263 Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts |