TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770531-BTA312-800ET,
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Family Name: BTA312-800E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BCR10CM-12L; BCR12CM-16LH#B00; BTA12-800SW; BCR10CM-16LH#B00;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC SENS GATE 800V 12A TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1124-ND | 770531-BTA312-800ET,127 | BTA312-800ET,127 |
| Product Name | TRIACs | Triacs - BTA312-800ET,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| VDRM | 800 volts | 800 volts | |
| ITSM | 12 amps |