WeEn Semiconductors TRIACs BTA312-800B,127

Description
TRIAC Standard 800V 12A Through Hole TO-220AB
Request a Quote Datasheet
Description
TRIAC Standard 800V 12A Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1368-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 12A Through Hole TO-220AB

TRIAC Standard 800V 12A Through Hole TO-220AB

Buy Now Datasheet
Triacs - BTA312-800B,127 - 770526-BTA312-800B,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA312-800B,127
770526-BTA312-800B,127
Triacs - BTA312-800B,127 770526-BTA312-800B,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770526-BTA312-800B,1 27 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Family Name: BTA312-800B Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 60mA Alternative Parts (Cross-Reference): CTB08-800BW; BTB08-800BW; BTB08-800BWRG; CTB08-800BWPT; Introduction Date: August 05, 2015 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770526-BTA312-800B,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Family Name: BTA312-800B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 60mA
Alternative Parts (Cross-Reference): CTB08-800BW; BTB08-800BW; BTB08-800BWRG; CTB08-800BWPT;
Introduction Date: August 05, 2015
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
800V 12A Triac
300-BTA312-800B,127
800V 12A Triac 300-BTA312-800B,127
TRIAC 800V 12A TO220AB Product overview: BTA312-800B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA312-800B,127 can be used for catalog matching and distributor lookup.

TRIAC 800V 12A TO220AB Product overview: BTA312-800B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA312-800B,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA312-800B,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA312-800B,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA312-800B,127
TRIAC 800V 12A TO220AB

TRIAC 800V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 1740-1368-ND 770526-BTA312-800B,127 300-BTA312-800B,127 BTA312-800B,127
Product Name TRIACs Triacs - BTA312-800B,127 800V 12A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220-3 Tube TO-220-3
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
VDRM 800 volts 800 volts 800 volts
ITSM 12 amps 12 amps
IGT 50 mA 50 mA 50 mA
Unlock Full Specs
to access all available technical data