Manufacturer: WeEn Semiconductors
Win Source Part Number: 770524-BTA312-600D/D
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Family Name: BTA312-600D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): CTB12600TWPT; BCR12CM-12LA#B00; BCR8CM-12LB; BCR16CM-12LC-A8;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220AB
TRIAC SENS GATE 600V 12A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 770524-BTA312-600D/DG,127 | 1740-1236-ND | BTA312-600D/DG,127 |
| Product Name | Triacs - BTA312-600D/DG,127 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220-3 |
| VDRM | 600 volts | 600 volts | |
| ITSM | 12 amps | ||
| IGT | 5 mA | 5 mA |