Manufacturer: WeEn Semiconductors
Win Source Part Number: 770523-BTA312-600CT,
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Family Name: BTA312-600C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): BTB10-600CWRG; BTB12-600CW; BCR8CM-12LB; BCR10CM-12LA#B00;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC Standard 600V 12A Through Hole TO-220AB
TRIAC 600V 12A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 770523-BTA312-600CT,127 | 1740-1364-ND | BTA312-600CT,127 |
| Product Name | Triacs - BTA312-600CT,127 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220-3 |
| VDRM | 600 volts | 600 volts | |
| ITSM | 12 amps | ||
| IGT | 35 mA | 35 mA |