WeEn Semiconductors Triacs - BTA312-600B,127 BTA312-600B,127

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024766-BTA312-600B, 127 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024766-BTA312-600B, 127 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA312-600B,127 - 1024766-BTA312-600B,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA312-600B,127
1024766-BTA312-600B,127
Triacs - BTA312-600B,127 1024766-BTA312-600B,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024766-BTA312-600B, 127 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024766-BTA312-600B,127
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
TRIACs - 1740-1363-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220AB

TRIAC Standard 600V 12A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 12A Triac
300-BTA312-600B,127
600V 12A Triac 300-BTA312-600B,127
TRIAC 600V 12A TO220AB Product overview: BTA312-600B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA312-600B,127 can be used for catalog matching and distributor lookup.

TRIAC 600V 12A TO220AB Product overview: BTA312-600B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA312-600B,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA312-600B,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA312-600B,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA312-600B,127
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 1024766-BTA312-600B,127 1740-1363-ND 300-BTA312-600B,127 BTA312-600B,127
Product Name Triacs - BTA312-600B,127 TRIACs 600V 12A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220; TO-220-3 Tube TO-220-3
VDRM 600 volts 600 volts 600 volts
ITSM 12 amps 12 amps
IGT 50 mA 50 mA 50 mA
VGT 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data