TRIAC Logic - Sensitive Gate 800V 10A Through Hole TO-220F
TRIAC SENS GATE 800V 10A TO220F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | BTA310X-800D,127-ND | BTA310X-800D,127 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |