TRIAC 800V 8A TO220F Product overview: BTA308X-800F0Q from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA308X-800F0Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192376-BTA308X-800F
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 20 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 65A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: BTA308X-800F0,BTA308
Base Product Number: BTA308
TRIAC Standard 800V 8A Through Hole TO-220F
TRIAC 800V 8A TO220F
Triacs BTA308X-800F0/TO-220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 300-BTA308X-800F0Q | 1192376-BTA308X-800F0Q | BTA308X-800F0Q-ND | BTA308X-800F0Q | BTA308X-800F0Q |
| Product Name | 800V 8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tube | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 8 amps | 8 amps |