Manufacturer: WeEn Semiconductors
Win Source Part Number: 864825-BTA308S-800ET
Operating Temperature Range: 150°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 8 A Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: BTA308
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
TRIAC Logic - Sensitive Gate 800V 8A Surface Mount DPAK
TRIAC SENS GATE 800V 8A DPAK
Triacs BTA308S-800ETJ/DPAK/
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 864825-BTA308S-800ETJ | BTA308S-800ETJ-ND | BTA308S-800ETJ | BTA308S-800ETJ |
| Product Name | Triacs - BTA308S-800ETJ | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 800 volts |