TRIAC Standard 600V 25A Surface Mount D2PAK
TRIAC Standard 600V 25A Surface Mount D2PAK
TRIAC, 25A, 600V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):25A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak NonRoHS Compliant: Yes
TRIAC 600V 25A D2PAK
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1122-2-ND | 65AC5861 | BTA225B-600B,118 |
| Product Name | TRIACs | Triac, 25A, 600V, To-252; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-252 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts |