WeEn Semiconductors TRIACs BTA225-600B,127

Description
TRIAC Standard 600V 25A Through Hole TO-220AB
Request a Quote Datasheet
Description
TRIAC Standard 600V 25A Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1349-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 25A Through Hole TO-220AB

TRIAC Standard 600V 25A Through Hole TO-220AB

Buy Now Datasheet
Triacs - BTA225-600B,127 - 770516-BTA225-600B,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA225-600B,127
770516-BTA225-600B,127
Triacs - BTA225-600B,127 770516-BTA225-600B,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770516-BTA225-600B,1 27 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 209A Triac Type: Standard Family Name: BTA225-600B Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 60mA Alternative Parts (Cross-Reference): CTB24-600CWPT; CTB16600BWPT; BTB24-600CW; BTB24-600BW; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770516-BTA225-600B,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 209A
Triac Type: Standard
Family Name: BTA225-600B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 60mA
Alternative Parts (Cross-Reference): CTB24-600CWPT; CTB16600BWPT; BTB24-600CW; BTB24-600BW;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
600V 25A Triac
300-BTA225-600B,127
600V 25A Triac 300-BTA225-600B,127
TRIAC 600V 25A TO220AB Product overview: BTA225-600B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA225-600B,127 can be used for catalog matching and distributor lookup.

TRIAC 600V 25A TO220AB Product overview: BTA225-600B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA225-600B,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA225-600B,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA225-600B,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA225-600B,127
TRIAC 600V 25A TO220AB

TRIAC 600V 25A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 1740-1349-ND 770516-BTA225-600B,127 300-BTA225-600B,127 BTA225-600B,127
Product Name TRIACs Triacs - BTA225-600B,127 600V 25A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220-3 Tube TO-220-3
Operating Temperature 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
VDRM 600 volts 600 volts 600 volts
ITSM 25 amps 25 amps
IGT 50 mA 50 mA 50 mA
Unlock Full Specs
to access all available technical data