TRIAC SENS GATE 600V 16A D2PAK Product overview: BTA216B-600D,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA216B-600D,118
TRIAC Logic - Sensitive Gate 600V 16A Surface Mount D2PAK
TRIAC SENS GATE 600V 16A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 300-BTA216B-600D,118 | 1740-1338-2-ND | BTA216B-600D,118 |
| Product Name | 600V 16A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||
| Package Type | Tape & Reel (TR) | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Pin Count | 3 | ||
| VDRM | 600 volts | 600 volts | |
| ITSM | 16 amps |