TRIAC Standard 600V 12A Surface Mount D2PAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024739-BTA212B-600B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800
TRIAC 600V 12A D2PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1327-2-ND | 1024739-BTA212B-600B,118 | BTA212B-600B,118 |
| Product Name | TRIACs | Triacs - BTA212B-600B,118 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts | 600 volts | |
| ITSM | 12 amps |