TRIAC Standard 1kV 8A Through Hole TO-220F
Triacs BTA208X-1000C0/L01/T
TRIAC 1KV 8A TO220F
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | BTA208X-1000C0/L01-ND | BTA208X-1000C0/L01 | BTA208X-1000C0/L01 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab, Formed Leads | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 1000 volts |