Manufacturer: WeEn Semiconductors
Win Source Part Number: 770506-BTA208S-600D,
Packaging: Reel package
Operating Temperature Range: 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 72A
Triac Type: Logic - Sensitive Gate
Family Name: BTA208S-600D
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): Q6008DH356; Q6008DH3; Q6006DH3TP; BCR8AS14LJ-T13#B01;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK
TRIAC SENS GATE 600V 8A DPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 770506-BTA208S-600D,118 | 1740-1317-2-ND | BTA208S-600D,118 |
| Product Name | Triacs - BTA208S-600D,118 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| VDRM | 600 volts | 600 volts | |
| ITSM | 8 amps | ||
| IGT | 5 mA | 5 mA |