Manufacturer: WeEn Semiconductors
Win Source Part Number: 864822-BTA208-800B/L
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Standard 800 V 8 A Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: BTA208
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1459, 568-9782-5, 568-9782-5-ND, 934056387127, BTA208-800B/L01, BTA208-800B/L01,12-N
TRIAC Standard 800V 8A Through Hole TO-220AB
TRIAC 800V 8A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 864822-BTA208-800B/L01,12 | 1740-1459-ND | BTA208-800B/L01,12 |
| Product Name | Triacs - BTA208-800B/L01,12 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |