WeEn Semiconductors TRIACs BTA208-800B,127

Description
TRIAC Standard 800V 8A Through Hole TO-220AB
Request a Quote Datasheet
Description
TRIAC Standard 800V 8A Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1111-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 8A Through Hole TO-220AB

TRIAC Standard 800V 8A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA208-800B,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA208-800B,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA208-800B,127
TRIAC 800V 8A TO220AB

TRIAC 800V 8A TO220AB

Supplier's Site
Triac, 8A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 65AC5858 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 8A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
65AC5858
Triac, 8A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 65AC5858
TRIAC, 8A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak RoHS Compliant: Yes

TRIAC, 8A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs
Product Number 1740-1111-ND BTA208-800B,127 65AC5858
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 8A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
Package Type TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB
Operating Temperature 125 C (257 F) 125 C (257 F)
VDRM 800 volts 800 volts
IGT 50 mA 50 mA
Unlock Full Specs
to access all available technical data