TRIAC Standard 1kV 4A Through Hole TO-220F
TRIAC 1KV 4A TO220F Product overview: BTA204X-1000C,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1KV, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204X-1000C,12
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770502-BTA204X-1000C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 1000V (1kV)
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Standard
Family Name: BTA204X-1000C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 20mA
Alternative Parts (Cross-Reference): BTA204X-1000C;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC 1KV 4A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1416-ND | 300-BTA204X-1000C,127 | 770502-BTA204X-1000C,127 | BTA204X-1000C,127 |
| Product Name | TRIACs | 1KV 4A Triac | Triacs - BTA204X-1000C,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 1000 volts | 1000 volts | 1000 volts |