Win Source Part Number: 1049872-BTA204W-800C
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 1 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A
Triac Type: Standard
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SC-73
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: BTA204W-800C /T3,568-12233-6-ND,5
Base Product Number: BTA204
TRIAC Standard 800V 1A Surface Mount SC-73
TRIAC Standard 800V 1A Surface Mount SC-73
TRIAC 800V 1A SC73
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 1049872-BTA204W-800C,135 | 1740-1271-1-ND | BTA204W-800C,135 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tape & Reel | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| VDRM | 800 volts | 800 volts | |
| ITSM | 1 amps | ||
| IGT | 35 mA | 35 mA |