TRIAC SENS GATE 800V 4A DPAK Product overview: BTA204S-800E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204S-800E,118
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024714-BTA204S-800E
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 12mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 800V 4A Surface Mount DPAK
TRIAC SENS GATE 800V 4A DPAK
TRIAC, 4A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non RoHS Compliant: Yes
TRIAC, 4A, 800V, DPAK; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:-; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:5W; Peak Non Rep RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 300-BTA204S-800E,118 | 1024714-BTA204S-800E,118 | 1740-1108-2-ND | BTA204S-800E,118 | 02AH4355 | 64AH2640 |
| Product Name | 800V 4A DPAK Triac | Triacs - BTA204S-800E,118 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 4A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Triac, 4A, 800V, Dpak; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Package Type | Tape & Reel (TR) | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | TO-252 | |
| Pin Count | 3 | |||||
| VDRM | 800 volts | 800 volts | 800 volts | 800 volts | 800 volts | |
| ITSM | 4 amps | 4 amps |