TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024710-BTA204S-600E
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 12mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TRIAC SENS GATE 600V 4A DPAK Product overview: BTA204S-600E,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204S-600E,118
TRIAC, 4A, 600V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:5W; Peak Non RoHS Compliant: Yes
TRIAC SENS GATE 600V 4A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1106-1-ND | 1024710-BTA204S-600E,118 | 300-BTA204S-600E,118 | 98AC8987 | BTA204S-600E,118 |
| Product Name | TRIACs | Triacs - BTA204S-600E,118 | 600V 4A DPAK Triac | Triac, 4A, 600V, To-252; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | Tape & Reel (TR) | TO-252 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | |
| ITSM | 4 amps | 4 amps | |||
| IGT | 10 mA | 10 mA | 10 mA | 10 mA |