WeEn Semiconductors TRIACs BTA204-600D,127

Description
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1356-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376647-BTA204-600D,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376647-BTA204-600D,127
Discrete Semiconductor Products - Thyristors - TRIACs 1376647-BTA204-600D,127
Win Source Part Number: 1376647-BTA204-600D, 127 Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: 125°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220AB Base Product Number: BTA204 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Configuration: Single Triac Type: Logic - Sensitive Gate Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 4 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Current - Gate Trigger (Igt) (Max): 5 mA Current - Hold (Ih) (Max): 6 mA

Win Source Part Number: 1376647-BTA204-600D,127
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Base Product Number: BTA204
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 4 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Current - Gate Trigger (Igt) (Max): 5 mA
Current - Hold (Ih) (Max): 6 mA

Buy Now Datasheet
Singapore, Singapore
600V 4A Triac
300-BTA204-600D,127
600V 4A Triac 300-BTA204-600D,127
TRIAC SENS GATE 600V 4A TO220AB Product overview: BTA204-600D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204-600D,127 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 4A TO220AB Product overview: BTA204-600D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204-600D,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA204-600D,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA204-600D,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA204-600D,127
TRIAC SENS GATE 600V 4A TO220AB

TRIAC SENS GATE 600V 4A TO220AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA204-600D,127
Triode/MOS Tube/Transistor >> TRIACs BTA204-600D,127
TO-220AB TRIACs ROHS

TO-220AB TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Thyristors Triacs Triacs Triacs Triacs
Product Number 1740-1356-ND 1376647-BTA204-600D,127 300-BTA204-600D,127 BTA204-600D,127 BTA204-600D,127
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 600V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs
Package Type TO-220; TO-220-3 Tube Tube TO-220-3 TO-220
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
VDRM 600 volts 600 volts 600 volts
ITSM 4 amps 4 amps
IGT 5 mA 5 mA 5 mA
Unlock Full Specs
to access all available technical data