TRIAC Standard 600V 4A Through Hole TO-220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024705-BTA204-600C,
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC 600V 4A TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1301-ND | 1024705-BTA204-600C,127 | BTA204-600C,127 |
| Product Name | TRIACs | Triacs - BTA204-600C,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts | 600 volts | |
| ITSM | 4 amps |