TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SC-73
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024702-BTA201W-800E
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 12mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIAC SENS GATE 800V 1A SC73
TRIAC, 800V, 1A, SC-73 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1101-2-ND | 1024702-BTA201W-800E,115 | BTA201W-800E,115 | 53AH6719 |
| Product Name | TRIACs | Triacs - BTA201W-800E,115 | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 1A, Sc-73 Rohs Compliant Ween Semiconductors |
| Package Type | TO-261-4, TO-261AA | SOT-223 | TO-261-4, TO-261AA | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 1 amps |